JSA - JIS C 3410

Cables and flexible cords for electrical equipment of ships

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 October 2018
Status: active
Page Count: 68
ICS Code (Cables): 29.060.20
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This Standard specifies cables, flexible cords and insulated wires used for electrical installations in ships.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

IEC 60092-353 : 2011 Electrical installations in ships - Part 353 : Power cables for rated voltages 1 kV and 3 kV

IEC 60092-354 : 2014 Electrical installations in ships - Part 354 : Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)

IEC 60092-360 : 2014 Electrical installations in ships - Part 360 : Insulating and sheathing materials for shipboard and offshore units, power, control, instrumentation and telecommunication cables

IEC 60092-376 : 2003 Electrical installations in ships - Part 376 : Gables for control and instrumentation circuits 150/250 V (300 V) (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 3410
October 25, 2018
Cables and flexible cords for electrical equipment of ships
This Standard specifies cables, flexible cords and insulated wires used for electrical installations in ships. NOTE The International Standards corresponding to this Standard and the symbol of...
October 25, 2010
Cables and flexible cords for electrical equipment of ships
This Standard covers cables, flexible cords and insulated wiresused for electrical installations in ships. NOTE: The International Standards corresponding to this Standard and the symbol of degree...
March 25, 1999
Cables and Flexible Cords for Electrical Equipment of Ships
A description is not available for this item.
May 15, 1987
Cables and Flexible Cords for Electrical Equipment of Ships
A description is not available for this item.

References

Advertisement