JSA - JIS C 3410

Cables and flexible cords for electrical equipment of ships

inactive
Buy Now
Organization: JSA
Publication Date: 25 October 2010
Status: inactive
Page Count: 75
ICS Code (Cables): 29.060.20
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This Standard covers cables, flexible cords and insulated wiresused for electrical installations in ships.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows :

IEC 60092-351 : 2004 Electrical installations in ships-Part 351 : Insulating materials for shipboard and offshore units, power, control, instrumentation, telecommunication and data cables

IEC 60092-353 : 1995 Electrical installations in ships-Part 353 : Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 k V and 3 k V and Amendment 1 : 2001

IEC 60092-354 : 2003 Electrical installations in ships-Part 354 : Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um=7.2 kV) up to 30 kV (Um=36 kV)

IEC 60092-359 : 1987 Electrical installations in ships-Part 359 : Sheathing materials for shipboard power and telecommunication cables, and Amendment 1 : 1994 and Amendment 2 : 1999

IEC 60092-376 : 2003 Electrical installations in ships-Part 376 Cables for control and instrumentation circuits 150/250 V (300 V)

(Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between JIS and the corresponding International Standard are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

October 25, 2018
Cables and flexible cords for electrical equipment of ships
This Standard specifies cables, flexible cords and insulated wires used for electrical installations in ships. NOTE The International Standards corresponding to this Standard and the symbol of...
JIS C 3410
October 25, 2010
Cables and flexible cords for electrical equipment of ships
This Standard covers cables, flexible cords and insulated wiresused for electrical installations in ships. NOTE: The International Standards corresponding to this Standard and the symbol of degree...
March 25, 1999
Cables and Flexible Cords for Electrical Equipment of Ships
A description is not available for this item.
May 15, 1987
Cables and Flexible Cords for Electrical Equipment of Ships
A description is not available for this item.

References

Advertisement