DIN EN ISO 19114
Geographic information - Quality evaluation procedures (ISO 19114:2003); English version prEN ISO 19114:2004
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| ICS Code (IT applications in science): | 35.240.70 |
Document History
October 1, 2006
Geographic information - Quality evaluation procedures (ISO 19114:2003); English version EN ISO 19114:2005, Corrigenda to DIN EN ISO 19114:2005-05; English version EN ISO 19114:2005/AC:2006
A description is not available for this item.
May 1, 2005
Geoinformation - Verfahren zur Ermittlung der Datenqualitaet (ISO 19114:2003); Englische Fassung EN ISO 19114:2005
This International Standard provides a framework of procedures for determining and evaluating quality that is applicable to digital geographic datasets, consistent with the data quality principles...
DIN EN ISO 19114
September 1, 2004
Geographic information - Quality evaluation procedures (ISO 19114:2003); English version prEN ISO 19114:2004
A description is not available for this item.