DIN EN ISO 19114

Geoinformation - Verfahren zur Ermittlung der Datenqualitaet (ISO 19114:2003); Englische Fassung EN ISO 19114:2005

inactive
Organization: DIN
Publication Date: 1 May 2005
Status: inactive
Page Count: 70
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard provides a framework of procedures for determining and evaluating quality that is applicable to digital geographic datasets, consistent with the data quality principles defined in ISO 19113. It also establishes a framework for evaluating and reporting data quality results, either as part of data quality metadata only, or also as a quality evaluation report.

This International Standard is applicable to data producers when providing quality information on how well a dataset conforms to the product specification, and to data users attempting to determine whether or not the dataset contains data of sufficient quality to be fit for use in their particular applications.

Although this International Standard is applicable to all types of digital geographic data, its principles can be extended to many other forms of geographic data such as maps, charts and textual documents.

Document History

Geographic information - Quality evaluation procedures (ISO 19114:2003); English version EN ISO 19114:2005, Corrigenda to DIN EN ISO 19114:2005-05; English version EN ISO 19114:2005/AC:2006
A description is not available for this item.
DIN EN ISO 19114
May 1, 2005
Geoinformation - Verfahren zur Ermittlung der Datenqualitaet (ISO 19114:2003); Englische Fassung EN ISO 19114:2005
This International Standard provides a framework of procedures for determining and evaluating quality that is applicable to digital geographic datasets, consistent with the data quality principles...
September 1, 2004
Geographic information - Quality evaluation procedures (ISO 19114:2003); English version prEN ISO 19114:2004
A description is not available for this item.

References

Advertisement