DIN EN 1964-3

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of capacity from 0,5 litres up to 150 litres - Part 3: Stainless steel cylinders; German version prEN 1964-3:1997

inactive
Organization: DIN
Publication Date: 1 July 1997
Status: inactive
ICS Code (Pressure vessels): 23.020.30

Document History

April 1, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of capacity from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of stainless steel with a maximum Rm value of less than 1100 MPa; German version EN 1964-3:2000
A description is not available for this item.
DIN EN 1964-3
July 1, 1997
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of capacity from 0,5 litres up to 150 litres - Part 3: Stainless steel cylinders; German version prEN 1964-3:1997
A description is not available for this item.
Advertisement