DIN EN 1964-3

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of capacity from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of stainless steel with a maximum Rm value of less than 1100 MPa; German version EN 1964-3:2000

active, Most Current
Organization: DIN
Publication Date: 1 April 2000
Status: active
Page Count: 29
ICS Code (Gas cylinders): 23.020.35

Document History

DIN EN 1964-3
April 1, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of capacity from 0,5 litre up to and including 150 litres - Part 3: Cylinders made of stainless steel with a maximum Rm value of less than 1100 MPa; German version EN 1964-3:2000
A description is not available for this item.
July 1, 1997
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of capacity from 0,5 litres up to 150 litres - Part 3: Stainless steel cylinders; German version prEN 1964-3:1997
A description is not available for this item.
Advertisement