DSF/PREN IEC 61169-15
Radio-frequency connectors. Part 15: R.F. coaxial connectors with inner diameter of outer conductor 4.13 mm (0.163 in) with screw coupling – Characteristic impedance 50 ohms (Type SMA)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 24 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of outer conductor 4,13 mm(0,163in) with threaded coupling with a characteristic impedance of 50Ω(type SMA). This document prescribes mating face dimensions for high performance connectors - grade 1, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMA RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The SMA types RF coaxial connectors which are used with all kinds of RF cables and microstrips in microwave transmission systems. The operating frequency is up to 18 GHz. These connectors can be intermated with 3,5mm (IEEE287-2007) and 2,92mm (IEC61169-35) connectors. NOTE - Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History