DS/EN IEC 61169-15

Radio-frequency connectors – Part 15: Sectional specification – RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded coupling – Characteristic impedance 50 Ω (type SMA)

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 March 2021
Status: active
Page Count: 34
ICS Code (RF connectors): 33.120.30
scope:

IEC 61169-15:2021 provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded coupling with a characteristic impedance of 50 Ω (type SMA). This document specifies mating face dimensions for high performance connectors - grade 1, dimensional details of standard test connectors - grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series SMA RF connectors. This document indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

DS/EN IEC 61169-15
March 1, 2021
Radio-frequency connectors – Part 15: Sectional specification – RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded coupling – Characteristic impedance 50 Ω (type SMA)
IEC 61169-15:2021 provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded...
Radio-frequency connectors. Part 15: R.F. coaxial connectors with inner diameter of outer conductor 4.13 mm (0.163 in) with screw coupling – Characteristic impedance 50 ohms (Type SMA)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of...
Radio-frequency connectors. Part 15: Sectional specification – RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded coupling – Characteristic impedance 50 Ω (Type SMA)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of...
Advertisement