ISO 12129-2

Plain bearings - Tolerances - Part 2: Tolerances on form and position and surface roughness for shafts and thrust collars

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 10
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. It is applicable to journal or thrust plain bearing units or to a combination of both, installed either horizontally or vertically.

This document is not applicable to crankshaft bearing units in combustion engines.

Document History

ISO 12129-2
April 1, 2019
Plain bearings - Tolerances - Part 2: Tolerances on form and position and surface roughness for shafts and thrust collars
This document specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. It is applicable to journal or thrust...
January 1, 1995
Plain Bearings - Part 2: Tolerances on Form and Position and Surface Roughness for Shafts, Flanges and Thrust Collars
A description is not available for this item.

References

Advertisement