ISO 7902-3
Hydrodynamic plain journal bearings under steady-state conditions — Circular cylindrical bearings — Part 3: Permissible operational parameters
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies empirical permissible values for hlim, Tlim and plim.
The empirical values stated can be modified for certain applications, for example if information supplied by the manufacturer is to be taken into account. The descriptions of the symbols and calculation examples are given in ISO 7902-1.
Document History
ISO 7902-3
June 1, 2020
Hydrodynamic plain journal bearings under steady-state conditions — Circular cylindrical bearings — Part 3: Permissible operational parameters
This document specifies empirical permissible values for hlim, Tlim and plim.
The empirical values stated can be modified for certain applications, for example if information supplied by the...
July 1, 1998
Hydrodynamic Plain Journal Bearings under Steady-State Conditions - Circular Cylindrical Bearings - Part 3: Permissible Operational Parameters
A description is not available for this item.