ISO 4381

Plain bearings — Tin casting alloys for multilayer plain bearings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2011
Status: active
Page Count: 10
ICS Code (Plain bearings): 21.100.10
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

This International Standard specifies requirements for bearing metals based on tin casting alloys for multilayer plain bearings. The chemical composition and material properties refer to the original unprocessed material and are measured on representative samples. Testing results on final bearings can differ due to the influence of bearing production. Therefore, it is not intended that these results be compared with data given in this International Standard.

Document History

ISO 4381
November 1, 2011
Plain bearings — Tin casting alloys for multilayer plain bearings
This International Standard specifies requirements for bearing metals based on tin casting alloys for multilayer plain bearings. The chemical composition and material properties refer to the original...
April 15, 2000
Plain Bearings - Lead and Tin Casting Alloys for Multilayer Plain Bearings
A description is not available for this item.
January 1, 1991
Plain Bearings - Lead and Tin Casting Alloys for Multilayer Plain Bearings
A description is not available for this item.

References

Advertisement