ISO TS 31657-1

Plain bearings — Hydrodynamic plain journal bearings under steady-state conditions — Part 1: Calculation of multi-lobed and tilting pad journal bearings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2020
Status: active
Page Count: 44
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies the general principles, assumptions and preconditions for the calculation of multi-lobed and tilting-pad journal bearings by means of an easy-to-use calculation procedure based on numerous simplifying assumptions. For a reliable evaluation of the results of this calculation method, it is indispensable to consider the physical implications of these assumptions as well as practical experiences for instance from temperature measurements carried out on real machinery under typical operating conditions. Applied in this sense, this document presents a simple way to predict the approximate performance of plain journal bearings for those unable to access more complex and accurate calculation techniques.

The calculation method serves for the design and optimisation of plain bearings, for example in turbines, compressors, generators, electric motors, gears and pumps. It is restricted to steady-state operation, i.e. in continuous operating states the load according to size and direction and the angular velocity of the rotor are constant.

Unsteady operating states are not recorded. The stiffness and damping coefficients of the plain journal bearings required for the linear vibration and stability investigations are indicated in ISO/TS 31657-2 and ISO/TS 31657-3.

Document History

ISO TS 31657-1
June 1, 2020
Plain bearings — Hydrodynamic plain journal bearings under steady-state conditions — Part 1: Calculation of multi-lobed and tilting pad journal bearings
This document specifies the general principles, assumptions and preconditions for the calculation of multi-lobed and tilting-pad journal bearings by means of an easy-to-use calculation procedure...

References

Advertisement