ISO TS 31657-3

Plain bearings — Hydrodynamic plain journal bearings under steady-state conditions — Part 3: Functions for calculation of tilting pad journal bearings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2020
Status: active
Page Count: 78
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies the characteristic values for selected tilting-pad journal bearings with four or five centrally or eccentrically supported tilting pads and with angular spans of pad sliding surfaces of Ω = 80°, 60° and 45°.

The functions plotted and listed in table form below are required for the operationally safe design of hydrodynamic tilting-pad journal bearings according to ISO/TS 31657-1. They are based on the presumptions and boundary conditions indicated there and only apply to stationary operating states. The symbols used are explained in ISO/TS 31657-1; calculation examples are also included there.

The calculation method described in ISO/TS 31657-1 can also be used for other tilting-pad journal bearing designs, if the numerical solutions of the basic equations are available in the same manner for these designs.

Document History

ISO TS 31657-3
June 1, 2020
Plain bearings — Hydrodynamic plain journal bearings under steady-state conditions — Part 3: Functions for calculation of tilting pad journal bearings
This document specifies the characteristic values for selected tilting-pad journal bearings with four or five centrally or eccentrically supported tilting pads and with angular spans of pad sliding...

References

Advertisement