CEN - CLC/TR IEC 62453-42

Field device tool (FDT) interface specification - Part 42: Object model integration profile - Common Language Infrastructure

active, Most Current
Organization: CEN
Publication Date: 1 April 2019
Status: active
Page Count: 348
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453, which is a technical report, defines how the common FDT principles are implemented based on the .NET technology, including the object behavior and object interaction via .NET interfaces.

This document specifies FDT version 2.0.

Document History

CLC/TR IEC 62453-42
April 1, 2019
Field device tool (FDT) interface specification - Part 42: Object model integration profile - Common Language Infrastructure
This part of IEC 62453, which is a technical report, defines how the common FDT principles are implemented based on the .NET technology, including the object behavior and object interaction via .NET...

References

Advertisement