DS/EN IEC 60512-99-002
Connectors for electrical and electronic equipment – Tests and measurements – Part 99-002: Endurance test schedules – Test 99b: Test schedule for unmating under electrical load
| Organization: | DS |
| Publication Date: | 23 April 2019 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60512 is used for testing connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D (or better), balanced cabling in support of IEEE Std 802.3bt, (PoE Plus - Power over Ethernet Plus). The object of this document is to detail a test schedule to determine the ability of pairs of connectors to withstand a sequence of tests with a total of 100 engagements and separations. The electrical current is passed through the connectors during the separation (unmating) step only, in accordance with IEC 60512-9-3.
Document History