DS/EN IEC 60512-99-002
Connectors for electrical and electronic equipment – Tests and measurements – Part 99-002: Endurance test schedules – Test 99b: Test schedule for unmating under electrical load
| Organization: | DS |
| Publication Date: | 14 March 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60512 is used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801-1 Class D, or better, balanced cabling in support of IEEE 802.3btTM (Power over Ethernet, supporting up to 90 W from the power sourcing equipment). The object of this document is to detail a test schedule to determine the ability of sets of connectors to withstand a minimum of 100 mechanical operations with electrical load, where an electrical current is being passed through the connectors in accordance with IEC 60512-9-3 during the separation (unmating) step.
Document History