ETSI - TR 103 595

System Reference document (SRdoc); Transmission characteristics; Technical characteristics for level probing radar within the frequency range 75 GHz to 85 GHz

active, Most Current
Organization: ETSI
Publication Date: 1 April 2019
Status: active
Page Count: 34
scope:

The present document describes LPR radiodetermination applications within the frequency range 75 GHz to 85 GHz which may require a change of the present frequency utilization within CEPT. The described UWB radiodetermination applications for future systems are split into the following classes and use cases:

• Object detection and classification/characterization.

• Motion, speed and presence detection.

• Distance measurement.

• Contour detection of solid material heaps.

The present document includes in particular:

• Market information.

• Technical information including expected sharing and compatibility issues.

NOTE: The information on sharing and compatibility issues is required when new spectrum or new spectrum usage is requested.

• Regulatory issues.

 

Document History

TR 103 595
April 1, 2019
System Reference document (SRdoc); Transmission characteristics; Technical characteristics for level probing radar within the frequency range 75 GHz to 85 GHz
The present document describes LPR radiodetermination applications within the frequency range 75 GHz to 85 GHz which may require a change of the present frequency utilization within CEPT. The...

References

Advertisement