ETSI - EN 305 550

Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Harmonised Standard for access to radio spectrum

pending, Most Current
Organization: ETSI
Publication Date: 1 October 2017
Status: pending
Page Count: 41
scope:

The present document specifies technical characteristics and methods of measurements for Non-specific Short Range Devices category equipment types.

Non specific SRDs category is defined by the EU Commission Decision 2013/752/EU [i.2] as:

• "The non-specific short-range device category covers all kinds of radio devices, regardless of the application or the purpose, which fulfil the technical conditions as specified for a given frequency band. Typical uses include telemetry, telecommand, alarms, data transmissions in general and other applications".

The present document covers equipment:

• capable of operating in frequency bands listed in table 1;

• intended for fixed, mobile or nomadic use;

• either with a Radio Frequency (RF) output connection and dedicated antenna or with an integral antenna;

• with all types of modulation.

NOTE 1: The frequency usage conditions for Non-specific SRDs are EU wide harmonised bands according to EC Decision 2013/752/EU [i.2] as known at the date of publication of the present document. In addition, it should be noted that other frequency bands may be available for short range devices in a country within the frequency range 40 GHz to 246 GHz covered by the present document. See the CEPT/ERC Recommendation 70-03 [i.1] or as implemented through National Radio Interfaces (NRI) and additional

NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.9] is given in annex A.

Document History

EN 305 550
October 1, 2017
Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for Non-specific Short Range Devices category equipment types. Non specific SRDs category is defined by the EU...

References

Advertisement