BSI - BS EN 2583

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650°C - Technical specification

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 May 2019
Status: active
Page Count: 28
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 2583
May 31, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650°C - Technical specification
A description is not available for this item.
June 15, 1997
Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C - Technical Specification
A description is not available for this item.

References

Advertisement