BSI - BS EN 2583
Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C - Technical Specification
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 June 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
May 31, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 275 MPa (at ambient temperature)/650°C - Technical specification
A description is not available for this item.
BS EN 2583
June 15, 1997
Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C - Technical Specification
A description is not available for this item.