FORD WSS-M4G359-A

DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 18 April 2019
Status: active
Page Count: 14
scope:

The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing.

WSS-M4G359-A is suitable for three wet and traditional paint systems; however compatibility with paints should be verified for any material on the approved source list. Upon initial qualification, sealers are tested to paint systems in current use and need to be validated on a regional basis.

WSS-M4G359-A3 needs to be fully cured (e.g. in Primer Oven) before paint application used in conventional paint systems.

 

 

Document History

August 17, 2023
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
April 5, 2022
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
January 12, 2022
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
FORD WSS-M4G359-A
April 18, 2019
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
October 12, 2018
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
June 16, 2010
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing.
January 29, 2009
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE HEAT CURING, PAINTABLE, INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing.
July 13, 1995
SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE, HEAT CURING, PAINTABLE, INTERIOR
1. SCOPE The material defined by this specification is a vinyl based, pumpable, paintable, heat curing sealer which is non-yellowing.

References

Advertisement