FORD - WSS-M4G359-A3

DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 17 August 2023
Status: active
Page Count: 14

Document History

WSS-M4G359-A3
August 17, 2023
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
April 5, 2022
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
January 12, 2022
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
October 12, 2018
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
May 31, 2017
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...

References

Advertisement