FORD - WSS-M4G359-A3

DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 5 April 2022
Status: inactive
Page Count: 14
scope:

The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing.

WSS-M4G359-A is suitable for three wet and traditional paint systems; however compatibility with paints should be verified for any material on the approved source list. Upon initial qualification, sealers are tested to paint systems in current use and need to be validated on a regional basis.

WSS-M4G359-A3 needs to be fully cured (e.g. in Primer Oven) before paint application used in conventional paint systems.

Document History

August 17, 2023
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
WSS-M4G359-A3
April 5, 2022
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
January 12, 2022
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
October 12, 2018
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...
May 31, 2017
DUPLEX SEALER, VINYL BASED, NON-YELLOWING, PUMPABLE OR AIRLESS, SPRAYABLE, LOW DENSITY, HEAT CURING, PAINTABLE, IMPROVED STONE CHIP PERFORMANCE, INTERIOR AND EXTERIOR, CONVENTIONAL PAINT SYSTEMS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, pumpable, or airless sprayable, paintable, heat curing sealer which is non-yellowing. WSS-M4G359-A is suitable for three wet and...

References

Advertisement