DSF/EN ISO 4254-11/FPRA1

Agricultural machinery – Safety – Part 11: Pick-up balers – Amendment 1 (ISO 4254-11:2010/FDAM 1:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Harvesting equipment): 65.060.50
scope:

ISO 4254-11:2010, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers, including the combination of pick-up balers with wrappers, independent of the shape or size of the bales formed. It describes methods for the elimination or reduction of hazards arising from the intended use and reasonably foreseeable misuse of these machines by one person (the operator) in the course of normal operation and service. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer. ISO 4254-11:2010, taken together with ISO 4254-1, deals with all the significant hazards, hazardous situations and events relevant to self-propelled and trailed pick-up balers, including the combination of pick-up balers with wrappers, when they are used as intended and under the conditions of misuse that are reasonably foreseeable by the manufacturer. ISO 4254-11:2010 is not applicable to pedestrian-controlled round balers, environmental hazards, road safety, vibration and hazards related to moving parts for power transmission. It is not applicable to hazards related to maintenance or repairs carried out by professional service personnel.

Document History

March 2, 2020
Agricultural machinery – Safety – Part 11: Pick-up balers – Amendment 1 (ISO 4254-11:2010/Amd 1:2020)
ISO 4254-11:2010, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers,...
February 3, 2011
Agricultural machinery - Safety - Part 11: Pick-up balers
ISO 4254-11:2010, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers,...
DSF/EN ISO 4254-11/FPRA1
Agricultural machinery – Safety – Part 11: Pick-up balers – Amendment 1 (ISO 4254-11:2010/FDAM 1:2019)
ISO 4254-11:2010, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers,...
Agricultural machinery – Safety – Part 11: Pick-up balers
ISO 4254-11:2010, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers,...
Agricultural machinery - Safety - Part 11: Pick-up balers (ISO/DIS 4254-11:2007)
This part of ISO 4254, intended to be used together with ISO 4254-1:____, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed...
Agricultural machinery - Safety - Part 11: Pick-up balers (ISO/FDIS 4254-11:2010)
This part of ISO 4254, to be used together with ISO/FDIS 4254-1:2004, specifies safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers...
Advertisement