DS/EN ISO 4254-11
Agricultural machinery – Safety – Part 11: Pick-up balers – Amendment 1 (ISO 4254-11:2010/Amd 1:2020)
| Organization: | DS |
| Publication Date: | 2 March 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Harvesting equipment): | 65.060.50 |
scope:
ISO 4254-11:2010, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of self-propelled and trailed pick-up balers, including the combination of pick-up balers with wrappers, independent of the shape or size of the bales formed. It describes methods for the elimination or reduction of hazards arising from the intended use and reasonably foreseeable misuse of these machines by one person (the operator) in the course of normal operation and service. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer. ISO 4254-11:2010, taken together with ISO 4254-1, deals with all the significant hazards, hazardous situations and events relevant to self-propelled and trailed pick-up balers, including the combination of pick-up balers with wrappers, when they are used as intended and under the conditions of misuse that are reasonably foreseeable by the manufacturer. ISO 4254-11:2010 is not applicable to pedestrian-controlle
Document History