FORD WSF-M99J377-A2
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 3 |
scope:
The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride functional methyl siloxane polymers, platinum catalyst, proprietary inhibitors, and adhesion promoters. A colored or UV fluorescent dye is included when specified on the Engineering Drawing.
Document History
FORD WSF-M99J377-A2
April 1, 2019
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...
March 22, 2006
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...
September 11, 2000
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY
1. SCOPE The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...
March 31, 1993
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY
1. SCOPE The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...