FORD - WSF-M99J377-A2

COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY

inactive
Organization: FORD
Publication Date: 31 March 1993
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride functional methyl siloxane polymers, platinum catalyst, proprietary inhibitors, and adhesion promoters. A colored or UV fluorescent dye is included when specified on the Engineering Drawing.

Document History

April 1, 2019
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...
March 22, 2006
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...
September 11, 2000
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY
1. SCOPE The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...
WSF-M99J377-A2
March 31, 1993
COATING, CONFORMAL, SOLVENT FREE SILICONE, LOW VISCOSITY
1. SCOPE The materials defined by these specifications are one component, primer-less, thermal curing, solvent free, silicone conformal coatings. The material shall consist of both vinyl and hydride...

References

Advertisement