CSA C22.2 NO 60335-2-52

Household and similar electrical appliances — Safety — Part 2-52: Particular requirements for oral hygiene appliances

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 46
ICS Code (Automatic controls for household use): 97.120
ICS Code (Domestic safety): 13.120
scope:

This International Standard deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being not more than 250 V.

NOTE 101 Examples of appliances covered by this standard are

- oral irrigators;

- toothbrushes.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

• physical, sensory or mental capabilities; or

• lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

NOTE 102 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

NOTE 103 This standard does not apply to appliances for medical purposes (IEC 60601).

Document History

Household and similar electrical appliances — Safety — Part 2-52: Particular requirements for oral hygiene appliances
A description is not available for this item.
January 1, 2020
Household and similar electrical appliances — Safety — Part 2-52: Particular requirements for oral hygiene appliances
A description is not available for this item.
January 1, 2014
Household and similar electrical appliances — Safety — Part 2-52: Particular requirements for oral hygiene appliances
This International Standard deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being not more than 250 V. NOTE 101 Examples of...
Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances
Preface This is the first edition of CAN/CSA-C22.2 No. 60335-2-52, Household and similar electrical appliances — Safety — Part 2-52: Particular requirements for oral hygiene appliances, which is an...
CSA C22.2 NO 60335-2-52
January 1, 2014
Household and similar electrical appliances — Safety — Part 2-52: Particular requirements for oral hygiene appliances
This International Standard deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being not more than 250 V. NOTE 101 Examples of...
June 1, 2001
Safety of household and similar electrical appliances Part 2: Particular requirements for oral hygiene appliances
This clause of part 1 is replaced by: This standard deals with the safety of electric oral hygiene appliances for household and similar purposes, their rated voltage being not more than 250 V. NOTE...
June 1, 2001
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Oral Hygiene Appliances
A description is not available for this item.
June 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Oral Hygiene Appliances Connected to the Mains Supply Through a Safety Isolating Transformer
A description is not available for this item.

References

Advertisement