CSA E60825-1
Safety of laser products — Part 1: Equipment classification and requirements
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 250 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This Standard covers the above-noted products that are intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
Document History
CSA E60825-1
January 1, 2015
Safety of laser products — Part 1: Equipment classification and requirements
This Standard covers the above-noted products that are intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
January 1, 2015
Safety of laser products - Part 1: Equipment classification and requirements
Scope and object
IEC 60825-1 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm.
Although lasers exist which emit at wavelengths less than 180...
March 1, 2003
Safety of laser products - Part 1: Equipment classification, requirements and user´s guide
IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...
March 1, 2003
Safety of laser products Part 1: Equipment classification, requirements and user´s guide
IEC 60825-1 is applicable to safety of laser products. For convenience it is divided into three separate sections: Section One (General) and the annexes; Section Two (Manufacturing requirements); and...