API MPMS 11.3.3

Manual of Petroleum Measurement Standards Chapter 11.3.3 Miscellaneous Hydrocarbon Product Properties—Denatured Ethanol Density and Volume Correction Factors

active, Most Current
Buy Now
Organization: API
Publication Date: 1 May 2019
Status: active
Page Count: 29
scope:

General

This standard covers density and volume correction factors for denatured fuel ethanol. The actual standard consists of the explicit implementation procedures set forth in this document. Sample tables and other examples created from a computerized version of this implementation procedure are presented as examples only and do not represent the standard.

Limits of Application

This standard is applicable at any operating temperature to bulk (e.g. tank trucks, tank cargos, barges) denatured 95 % to 99 % fuel ethanol containing D4806 allowed denaturants (natural gasoline, gasoline blend stocks, and unleaded gasoline) and denatured, 99+ % fuel ethanol containing less than 1 % denaturant. This standard does not apply to undenatured ethanol of any purity. Annex E extends the range of application to -40 to 60 °C (-40 to 140 °F) over the pressure range of 0 to 15 MPa (0 to 2200 psi).

Document History

API MPMS 11.3.3
May 1, 2019
Manual of Petroleum Measurement Standards Chapter 11.3.3 Miscellaneous Hydrocarbon Product Properties—Denatured Ethanol Density and Volume Correction Factors
General This standard covers density and volume correction factors for denatured fuel ethanol. The actual standard consists of the explicit implementation procedures set forth in this document....
November 1, 2015
Manual of Petroleum Measurement Standards Chapter 11.3.3 Miscellaneous Hydrocarbon Product Properties-Denatured Ethanol Density and Volume Correction Factors
General This standard covers density and volume correction factors for denatured fuel ethanol. The actual standard consists of the explicit implementation procedures set forth in this document....
July 1, 2011
Manual of Petroleum Measurement Standards Chapter 11.3.3 Miscellaneous Hydrocarbon Product Properties - Ethanol Density and Volume Correction Factors
General This standard covers density and volume correction factors for pure and denatured fuel ethanol. The actual standard consists of the explicit implementation procedures set forth in this...

References

Advertisement