API MPMS 11.3.3
Manual of Petroleum Measurement Standards Chapter 11.3.3 Miscellaneous Hydrocarbon Product Properties - Ethanol Density and Volume Correction Factors
| Organization: | API |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 28 |
scope:
General
This standard covers density and volume correction factors for pure and denatured fuel ethanol. The actual standard consists of the explicit implementation procedures set forth in this document. Sample tables and other examples created from a computerized version of this implementation procedure are presented as examples only and do not represent the standard.
Limits of Application
This standard is applicable at any liquid operating temperature to bulk (e.g. tank trucks, tank cargos, barges) pure (99+ %) ethanol and denatured ethanol containing ASTM D4806 allowed denaturants (natural gasoline, gasoline blend stocks, and unleaded gasoline) in the 2 % to 5 % by volume range.
Document History