JEDEC JESD 22-A102

Accelerated Moisture Resistance - Unbiased Autoclave

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 December 2000
Status: inactive
Page Count: 9
scope:

This test allows the user to evaluate the moisture resistance of nonhermetic packaged solid state devices. The Unbiased Autoclave Test is performed to evaluate the moisture resistance integrity of non-hermetic packaged solid state devices using moisture condensing or moisture saturated steam environments. It is a highly accelerated test which employs conditions of pressure, humidity and temperature under condensing conditions to accelerate moisture penetration through the external protective material (encapsulant or seal) or along the interface between the external protective material and the metallic conductors passing through it. This test is used to identify failure mechanisms internal to the package and is destructive.

Document History

July 1, 2015
Accelerated Moisture Resistance - Unbiased Autoclave
This test method applies primarily to moisture resistance evaluations and robustness testing. Samples are subjected to a condensing, highly humid atmosphere under pressure to force moisture into the...
November 1, 2010
Accelerated Moisture Resistance - Unbiased Autoclave
This test method applies primarily to moisture resistance evaluations and robustness testing. Samples are subjected to a condensing, highly humid atmosphere under pressure to force moisture into the...
JEDEC JESD 22-A102
December 1, 2000
Accelerated Moisture Resistance - Unbiased Autoclave
This test allows the user to evaluate the moisture resistance of nonhermetic packaged solid state devices. The Unbiased Autoclave Test is performed to evaluate the moisture resistance integrity of...
December 1, 2000
Accelerated Moisture Resistance - Unbiased Autoclave
This test method applies primarily to moisture resistance evaluations and robustness testing. Samples are subjected to a condensing, highly humid atmosphere under pressure to force moisture into the...
March 1, 1991
Accelerated Moisture Resistance - Unbiased Autoclave (Revision of Test Method A102-A - Previously Published in JESD22)
A description is not available for this item.
Advertisement