DSF/EN ISO 3691-1/FPRA1
Industrial trucks – Safety requirements and verification – Part 1: Self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks – Amendment 1 (ISO 3691-1:2011/FDAM 1:2019)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
ISO 3691-1:2011 gives safety requirements and the means for their verification for the following types of self-propelled industrial trucks, as defined in ISO 5053: industrial counterbalanced trucks; reach trucks with retractable mast or retractable fork arm carriage; straddle trucks; pallet-stacking trucks; high-lift platform trucks; trucks with elevating operator position up to 1 200 mm; side-loading trucks (one side only); lateral-stacking trucks (both sides), and lateral- and front-stacking trucks; pallet trucks; bidirectional and multidirectional trucks; tractors with a drawbar pull up to and including 20 000 N; rough-terrain, counterbalanced trucks; industrial trucks powered by battery, diesel, gasoline or LPG (liquefied petroleum gas).
Document History