DS/IEC 61156-11
Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 600 MHz – Horizontal floor wiring – Sectional specification
| Organization: | DS |
| Publication Date: | 13 May 2019 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
IEC 61156-11:2019 describes cables intended to be used for transmission of 1 Gbps over a single twisted pair for office, home and industrial application. An example of existing application is 1000BASE-T1, see ISO/IEC TR 11801-9906. The transmission characteristics of these cables are specified up to a frequency of 600 MHz and at a temperature of 20 °C. The cable type recognised is intended to be used for shielded channels with a nominal length of 40 m. Possible designs are U/FTP, X/UTP and X/FTP, where X stands for F, S or SF. A blank detail specification can be found in Annex A. These cables can comprise more than one pair in the event that several systems are operated in parallel. In this case, refer to Clause 7 of this document. The cables covered by this document are intended to operate with voltages and currents normally encountered in communication systems. While these cables are not intended to be used in conjunction with low impedance sources, for example, the electric power supplies of public utility mains, they are intended to be used to support the delivery of low-voltage remote powering applications.
Document History