DS/IEC 61156-11 ED2

Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz – Horizontal floor wiring – Sectional specification

active, Most Current
Organization: DS
Publication Date: 8 May 2023
Status: active
Page Count: 32
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

IEC 61156-11:2023 is available as IEC 61156-11:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61156-11:2023 describes cables intended to be used for single balanced pair (office, home, industrial) applications according to ISO/IEC 11801-1. An example of existing application is 1000BASE-T1, see ISO/IEC TR 11801-9906. The transmission characteristics of these cables are specified up to a frequency of 1,25 GHz and at a temperature of 20 °C. The T1-C type cable is specified up to 600 MHz, the T1-D type cable up to 1,25 GHz. Depending on the MICE environment and the installation conditions either unscreened or screened cables can be used. A blank detail specification can be found in Annex A.

Document History

DS/IEC 61156-11 ED2
May 8, 2023
Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz – Horizontal floor wiring – Sectional specification
IEC 61156-11:2023 is available as IEC 61156-11:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 13, 2019
Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 600 MHz – Horizontal floor wiring – Sectional specification
IEC 61156-11:2019 describes cables intended to be used for transmission of 1 Gbps over a single twisted pair for office, home and industrial application. An example of existing application is...
IEC 61156-11 ED1: MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 11: Symmetrical single pair cables with transmission characteristics up to 600 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbps over a single twisted pair for office, home and industrial application. An example of existing application is...
Multicore and symmetrical pair/quad cables for digital communications – Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes cables intended to be used for single balanced pair cabling for office, home and industrial application described in ISO/IEC 11801-1/AMD1 ED1 1. An example of...
IEC 61156-11: MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 11: Symmetrical single pair cables with transmission characteristics up to 600 MHz – horizontal floor wiring – Sectional specification
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbps over a single twisted pair for office, home and industrial application. An example of existing application is...
Advertisement