CEN - EN ISO 6149-1

Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and Oring sealing - Part 1: Ports with truncated housing for Oring seal

inactive
Organization: CEN
Publication Date: 1 May 2019
Status: inactive
Page Count: 16
ICS Code (Piping and couplings): 23.100.40
scope:

This document specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends as described in ISO 6149-2 and ISO 6149-3.

Ports in accordance with this document can be used at working pressures up to 63 MPa [630 bar1)] for non-adjustable stud ends and 40 MPa (400 bar) for adjustable stud ends. The permissible working pressure depends upon port size, materials, design, working conditions, application, etc. See ISO 6149-2 and ISO 6149-3 for pressure ratings.

NOTE The Introduction of this document gives recommendations for ports and stud ends to be used for new designs in hydraulic fluid power applications.

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

June 1, 2022
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal
This document specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends as described in ISO 6149-2 and ISO 6149-3. Ports in accordance with this document can be...
EN ISO 6149-1
May 1, 2019
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and Oring sealing - Part 1: Ports with truncated housing for Oring seal
This document specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends as described in ISO 6149-2 and ISO 6149-3. Ports in accordance with this document can be...
February 1, 2007
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal
This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part of ISO...

References

Advertisement