DIN EN 12457-1
Characterization of waste - Leaching; compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg with particle size below 4 mm (without or with size reduction); German version prEN 12457-1:1999
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
Document History
January 1, 2003
Characterization of waste - Leaching; Compliance test for leaching of granular and sludges - Part 1: One stage batch test at a liquid to solid ration of 2 l/kg with particle size below 4 mm (without or with size reduction); German version EN 12457-1:2002
A description is not available for this item.
DIN EN 12457-1
February 1, 2000
Characterization of waste - Leaching; compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg with particle size below 4 mm (without or with size reduction); German version prEN 12457-1:1999
A description is not available for this item.