DIN EN 12457-1

Characterization of waste - Leaching; Compliance test for leaching of granular and sludges - Part 1: One stage batch test at a liquid to solid ration of 2 l/kg with particle size below 4 mm (without or with size reduction); German version EN 12457-1:2002

active, Most Current
Organization: DIN
Publication Date: 1 January 2003
Status: active
Page Count: 30
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20

Document History

DIN EN 12457-1
January 1, 2003
Characterization of waste - Leaching; Compliance test for leaching of granular and sludges - Part 1: One stage batch test at a liquid to solid ration of 2 l/kg with particle size below 4 mm (without or with size reduction); German version EN 12457-1:2002
A description is not available for this item.
February 1, 2000
Characterization of waste - Leaching; compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg with particle size below 4 mm (without or with size reduction); German version prEN 12457-1:1999
A description is not available for this item.

References

Advertisement