ASTM International - ASTM A738/A738M-12a
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers heat-treated carbon-manganese-sil
1.2 Material under this specification is available in four strength levels, 75 ksi [515 MPa], 85 ksi [585 MPa], 80 ksi [550 MPa], and 90 ksi [620 MPa] minimum ultimate tensile strengths.
1.3 The maximum thickness of plates for Grades A, B, and C is limited only by the capacity of the chemical composition and heat treatment to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 6 in. [ 150 mm] for Grade A, 4 in. [100 mm] for Grade B, and 6 in. [150 mm] for Grade C. The maximum permitted nominal thickness is 1.5 in. [40 mm] for Grade D and 2 in. [50 mm] for Grade E.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers heat-treated carbon-manganese-sil
Document History