DSF/PREN ISO 12951

Textile floor coverings – Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/DIS 12951:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 19
ICS Code (Floor coverings): 97.150
scope:

This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine. - test A: determination of mass loss of textile floor coverings, also used to assess fibre bind of synthetic pile carpets; - test B: determination of stair nosing appearance change of textile floor coverings; - test C: determination of fibre bind on synthetic loop pile carpets; - test D: determination of fibre bind (hairiness) on needled floor coverings and floor coverings without pile.

Document History

December 21, 2015
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine
This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine. - test A: determination of mass...
DSF/PREN ISO 12951
Textile floor coverings – Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/DIS 12951:2019)
This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine. – test A: determination of mass...
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/FDIS 12951:2015)
This international standard describes a test method for the determination of mass loss, fibre bind and stair nosing appearance change using a Lisson tretrad machine
Advertisement