DSF/PREN ISO 12951

Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/FDIS 12951:2015)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (59.080.60): 59.080.60
scope:

This international standard describes a test method for the determination of mass loss, fibre bind and stair nosing appearance change using a Lisson tretrad machine

Document History

December 21, 2015
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine
This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine. - test A: determination of mass...
Textile floor coverings – Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/DIS 12951:2019)
This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine. – test A: determination of mass...
DSF/PREN ISO 12951
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine (ISO/FDIS 12951:2015)
This international standard describes a test method for the determination of mass loss, fibre bind and stair nosing appearance change using a Lisson tretrad machine
Advertisement