ISO 6779

Test conditions for vertical internal type broaching machines — Testing of accuracy

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2019
Status: active
Page Count: 28
ICS Code (Broaching machines): 25.080.30
scope:

This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion.

It also specifies the applicable tolerances corresponding to the tests mentioned above for normalaccuracy vertical internal type broaching machines.

This document explains concepts or configurations and common features of vertical internal type broaching machines. It also provides related terminology and designation of axes.

This document deals only with the verification of the accuracy of the broaching machine. It does not apply to the operational testing of the machine (e.g. vibration, abnormal noise, stick-slip motion of components), nor to machine characteristics (e.g. speeds, feeds) as such checks are generally carried out before testing the accuracy.

Document History

November 1, 2023
Test conditions for vertical internal type broaching machines — Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion. This document also...
ISO 6779
May 1, 2019
Test conditions for vertical internal type broaching machines — Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion. It also specifies the...
January 1, 1981
Acceptance Conditions for Broaching Machines of Vertical Internal Type - Testing of Accuracy First Edition
A description is not available for this item.

References

Advertisement