ISO 6779

Acceptance Conditions for Broaching Machines of Vertical Internal Type - Testing of Accuracy First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1981
Status: inactive
Page Count: 7
ICS Code (Broaching machines): 25.080.30

Document History

November 1, 2023
Test conditions for vertical internal type broaching machines — Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion. This document also...
May 1, 2019
Test conditions for vertical internal type broaching machines — Testing of accuracy
This document specifies, with reference to ISO 230-1, the geometric tests on vertical internal type broaching machines with vertical Z-axis providing the main cutting motion. It also specifies the...
ISO 6779
January 1, 1981
Acceptance Conditions for Broaching Machines of Vertical Internal Type - Testing of Accuracy First Edition
A description is not available for this item.
Advertisement