DIN EN ISO 6185-2

Inflatable boats - Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001); German version EN ISO 6185-2:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2019
Status: active
Page Count: 40
ICS Code (Small craft): 47.080

Document History

DIN EN ISO 6185-2
June 1, 2019
Inflatable boats - Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001); German version EN ISO 6185-2:2018
A description is not available for this item.
June 1, 2002
Inflatable boats - Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001); German version EN ISO 6185-2:2001
A description is not available for this item.
July 1, 1998
Small craft - Inflatable boats less than 8 m overal length with a minimum buoyancy of 1800 N - Part 2: Engine maximum power rating of 4,5 kW to 15 kW (ISO/DIS 6185-2:1998); German version prEN ISO 6185-2:1998
A description is not available for this item.
Advertisement