DIN EN ISO 6185-2
Small craft - Inflatable boats less than 8 m overal length with a minimum buoyancy of 1800 N - Part 2: Engine maximum power rating of 4,5 kW to 15 kW (ISO/DIS 6185-2:1998); German version prEN ISO 6185-2:1998
inactive
| Organization: | DIN |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| ICS Code (Small craft): | 47.080 |
Document History
June 1, 2019
Inflatable boats - Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001); German version EN ISO 6185-2:2018
A description is not available for this item.
June 1, 2002
Inflatable boats - Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001); German version EN ISO 6185-2:2001
A description is not available for this item.
DIN EN ISO 6185-2
July 1, 1998
Small craft - Inflatable boats less than 8 m overal length with a minimum buoyancy of 1800 N - Part 2: Engine maximum power rating of 4,5 kW to 15 kW (ISO/DIS 6185-2:1998); German version prEN ISO 6185-2:1998
A description is not available for this item.