AMCA 205
Energy Efficiency Classification for Fans
| Organization: | AMCA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 18 |
scope:
The scope includes fans having an impeller diameter of 125 mm (5 in.) or greater, operating with an impeller shaft power of 750 W (1 hp) and above and having a fan total efficiency calculated according to one of the following fan test standards: ANSI/AMCA Standard 210, AMCA Standard 260 or ISO 5801. All other fans are excluded. This standard only applies to the fan, not the fan drive or the fan system.
Document History