AMCA - 205 ERTA

Energy Efficiency Classification for Fans

inactive
Organization: AMCA
Publication Date: 16 June 2011
Status: inactive
Page Count: 1

Document History

January 1, 2019
Energy Efficiency Classification for Fans
The scope includes fans having an impeller diameter of 125 mm (5 in.) or greater, operating with an impeller shaft power of 750 W (1 hp) and above and having a fan total efficiency calculated...
205
January 17, 2012
Energy Efficiency Classification for Fans
This standard defines the energy efficiency classification for fans. The scope includes fans having an impeller diameter of 125 mm (5 in.) or greater, operating with a shaft power 750 W (1 hp) and...
205 ERTA
June 16, 2011
Energy Efficiency Classification for Fans
A description is not available for this item.
205
January 1, 2010
Energy Efficiency Classification for Fans
This standard defines the classification for all fan types designed to be driven by motors of nominal rating 125 W (1/6 hp) and above. The fans can range from the purpose built single fan to series...
Advertisement