ISO 6721-11
Plastics — Determination of dynamic mechanical properties — Part 11: Glass transition temperature
| Organization: | ISO |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document specifies methods for determining a value of the glass transition temperature (Tg) from the dynamic mechanical properties measured during a linear temperature scan under heating conditions. The glass transition temperature is an indicator of the transition from a hard and relatively brittle glassy state to a rubbery or viscous liquid state in an amorphous polymer or in amorphous regions of a partially crystalline polymer.
Usually referred to as dynamic mechanical analysis (DMA), the methods and their associated procedures can be applied to unreinforced and filled polymers, foams, rubbers, adhesives and fibre-reinforced plastics/composites.
Different modes (e.g. flexure, torsion, shear, compression, tension) of dynamic mechanical analysis can be applied, as appropriate, to the form of the source material.
Measured Tg values using instrumentation can vary as a result of material characteristics and/or the test set-up. The temperature sensor in a DMA instrument is not in contact with the test specimen and therefore measures temperature of the environment surrounding the specimen under test. The resulting data can vary with the heating rate applied. A procedure is included to take into account the thermal lag influencing the measured data.
Document History