GMW17521

Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced, Flame Retardant

active, Most Current
Organization: GMW
Publication Date: 1 June 2021
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard specifies requirements of injection moldable 40% glass fiber reinforced, non-impact modified poly(phenylene sulfide) for various applications.

Symbols.

The material abbreviation according to ISO 1043-1 is PPS-GF40 and to ISO 11469 is >PPS-GF40<.

Applicability.

Engine Coolant Valves, Transmission Pistons and Structure Components, Fuel Pump Cover, Hot Air Duct, Halogen Lamp Socket, Ashtray, Electrical Connectors including high temperature high voltage connectors. PPS has no known organic solvent under 200 °C.

Remarks.

The standard specifies PPS-GF40 for three (3) categories:

• General purpose, GMW17521P-PPS-GF40.

• Hydrolysis resistant, GMW17521P-PPS-GF40HR, for demanding coolant applications.

• Electrical insulating grade, GMW17521P-PPS-GF40E, for high temperature high voltage electrical insulation.

Document History

GMW17521
June 1, 2021
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced, Flame Retardant
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2020
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced
Material Description. This standard specifies requirements of injection moldable 40% glass fiber reinforced poly(phenylene sulfide) for various applications. Symbols. The material abbreviation...
April 1, 2016
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced
Material Description. This standard covers the properties of injection moldable 40% glass fiber reinforced poly(phenylene sulfide). Symbols. The material abbreviation according to ISO 11469 is...

References

Advertisement