GMW17521

Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 January 2020
Status: active
Page Count: 6
scope:

Material Description.

This standard specifies requirements of injection moldable 40% glass fiber reinforced poly(phenylene sulfide) for various applications.

Symbols.

The material abbreviation according to ISO 1043 is PPS-GF40 and to ISO 11469 is >PPS-GF40<.

Applicability.

Engine Coolant Valves, Transmission Pistons and Structure Components, Fuel Pump Cover, Hot Air Duct, Halogen Lamp Socket, Ashtray, Electrical Connectors including high temperature high voltage connectors.

Remarks.

The standard specifies PPS-GF40 for three (3) categories:

• General purpose, GMW17521P-PPS-GF40.

• Hydrolysis resistant, GMW17521P-PPS-GF40HR, for demanding coolant applications.

• Electrical insulating grade, GMW17521P-PPS-GF40E, for high temperature high voltage electrical insulation.

Document History

June 1, 2021
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced, Flame Retardant
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW17521
January 1, 2020
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced
Material Description. This standard specifies requirements of injection moldable 40% glass fiber reinforced poly(phenylene sulfide) for various applications. Symbols. The material abbreviation...
April 1, 2016
Poly(Phenylene Sulfide) – 40% Glass Fiber Reinforced
Material Description. This standard covers the properties of injection moldable 40% glass fiber reinforced poly(phenylene sulfide). Symbols. The material abbreviation according to ISO 11469 is...

References

Advertisement